Diode Array 1 Pair Common Cathode Standard 1200V 5A Through Hole TO-3P-3 Full Pack
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067153-FFAF05U120DNT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Voltage - Forward (Vf) (Max) @ If: 3.5V @ 5A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3PF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 2 Element, 5A, 1200V V(RRM), Silicon
DIODE ARRAY GP 1200V 5A TO3PF Product overview: FFAF05U120DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF05U120DNTU can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 1200V 5A TO3PF
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FFAF05U120DNTU-ND | 067153-FFAF05U120DNTU | FFAF05U120DNTU | 286-FFAF05U120DNTU | FFAF05U120DNTU |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - FFAF05U120DNTU | 1200V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | TO-3; TO-3P-3 Full Pack | TO-3; TO-3PF | TO-218 | Tube | TO-3 |
| Diode Type | Standard | ||||
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed |