onsemi Diode Arrays FFA30UP20DNTU

Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FFA30UP20DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFA30UP20DNTU-ND
Diode Arrays FFA30UP20DNTU-ND
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Singapore, Singapore
200V 15A Diode and Rectifier
286-FFA30UP20DNTU
200V 15A Diode and Rectifier 286-FFA30UP20DNTU
DIODE ARRAY GP 200V 15A TO3PN Product overview: FFA30UP20DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA30UP20DNTU can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 15A TO3PN Product overview: FFA30UP20DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA30UP20DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1382076-FFA30UP20DNTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1382076-FFA30UP20DNTU
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1382076-FFA30UP20DNTU
Win Source Part Number: 1382076-FFA30UP20DNT U Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Diode Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Technology: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 15 A Reverse Recovery Time (trr): 45 ns Current - Reverse Leakage @ Vr: 100 µA @ 200 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: ON Semiconductor Base Product Number: FFA30 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 30 pcs

Win Source Part Number: 1382076-FFA30UP20DNTU
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Diode Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 15 A
Reverse Recovery Time (trr): 45 ns
Current - Reverse Leakage @ Vr: 100 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: ON Semiconductor
Base Product Number: FFA30
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 30 pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFA30UP20DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFA30UP20DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFA30UP20DNTU
DIODE ARRAY GP 200V 15A TO3P

DIODE ARRAY GP 200V 15A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number FFA30UP20DNTU-ND 286-FFA30UP20DNTU 1382076-FFA30UP20DNTU FFA30UP20DNTU
Product Name Diode Arrays 200V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-3; TO-3P-3, SC-65-3 Rail/Tube TO-3; TO-3P-3, SC-65-3 TO-3
RoHS Compliant RoHS
IO 15 amps
Unlock Full Specs
to access all available technical data