Manufacturer: Vishay
Win Source Part Number: 919069-FESB16BTHE3_A
Features: Diode Standard 100 V 16A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: FESB16
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FESB16BTHE3/81-ND, 112-FESB16BTHE3_A/IT
DIODE GEN PURP 100V 16A TO263AB Product overview: FESB16BTHE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16BTHE3_A/I can be used for catalog matching and distributor lookup.
Diode Standard 100V 16A Surface Mount TO-263AB (D²PAK)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 919069-FESB16BTHE3_A/I | 280-FESB16BTHE3_A/I | 112-FESB16BTHE3_A/ITR-ND |
| Product Name | Diodes, Rectifiers - Single - FESB16BTHE3_A/I | 100V 16A Diode and Rectifier | Single Diodes |
| Diode Type | Diode Standard 100 V 16A Surface Mount TO-263AB (D²PAK) |