The Stmicroelectronics FERD2045S is a 45 V field-effect rectifier diode designed for rectification and freewheeling applications in power supplies. It features a low forward voltage drop of 0.29 V at 125 °C and can handle an average forward current of 20 A. The device is packaged in a DPAK format and is compliant with ECOPACK®2 standards. It offers stable leakage current over reverse voltage and is suitable for high-frequency operation. The maximum operating junction temperature is rated at 150 °C, with a storage temperature range from -65 °C to +175 °C. The rectifier is capable of withstanding a surge non-repetitive forward current of 180 A for 10 ms. This component is a viable alternative to low voltage Schottky diodes, making it a suitable choice for engineers looking for reliable rectification solutions.
Win Source Part Number: 1183205-FERD2045SB-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 20A (DC)
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 20 A
Current - Reverse Leakage @ Vr: 600 µA @ 45 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18030-6,497-1803
Base Product Number: FERD2045
45 V, 20 A Field-Effect Rectifier Diode (FERD) Product overview: FERD2045SB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD2045SB-TR can be used for catalog matching and distributor lookup.
Diode FERD (Field Effect Rectifier Diode) 45V 20A (DC) Surface Mount DPAK
Diode FERD (Field Effect Rectifier Diode) 45V 20A (DC) Surface Mount DPAK
Diode FERD (Field Effect Rectifier Diode) 45V 20A (DC) Surface Mount DPAK
DIODE FERD 45V 20A DPAK
DIODE FERD 45V 20A DPAK
Rectifiers 45 V field-effect rectifier diode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1183205-FERD2045SB-TR | 280-FERD2045SB-TR | 497-18030-2-ND | FERD2045SB-TR | FERD2045SB-TR | FERD2045SB-TR | 59AC7010 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 45 V 20 A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier Stmicroelectronics |
| Diode Type | FERD (Field Effect Rectifier Diode) | ||||||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | ||||
| VR | 45 volts | 45 volts | |||||
| IR | 0.6000 mA | 0.6000 mA |