Diode Standard 400V 10A Surface Mount TO-277-3
Diode Standard 400V 10A Surface Mount TO-277-3
Diode Standard 400V 10A Surface Mount TO-277-3
Ultrafast Rectifier
DIODE GEN PURP 400V 10A TO277-3
RECTIFIER, 400V, 10A, TO-277; Repetitive Peak Reverse Voltage:400V; Average Forward Current:10A; Diode Configuration:Single
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FES10GCT-ND | FES10G | FES10G | 08AC1064 | FES10G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 400V, 10A, To-277; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Package | TO-277-3 | TO-277 | TO-277-3 | ||
| Life Cycle Stage | Active | Declining | |||
| VF | 1.2 volts | 1.2 volts |