Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016252-FFH50US60S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 50A
Voltage - Forward (Vf) (Max) @ If: 1.69V @ 50A
Reverse Recovery Time (trr): 163ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 450
Diode Standard 600V 50A Through Hole TO-247-2
50A 600V Stealth Diode TO-247 Through Hole Rectifier Product overview: FFH50US60S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 50A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFH50US60S can be used for catalog matching and distributor lookup.
50A, 600V, STEALTH™ Diode
RECTIFIER, STANDARD, 50A, 600V, TO-247; Repetitive Peak Reverse Voltage:600V; Average Forward Current:50A; Diode Configuration:Single
DIODE GEN PURP 600V 50A TO247-2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 016252-FFH50US60S | 488-FFH50US60S-ND | 280-FFH50US60S | FFH50US60S | 31Y1425 | FFH50US60S |
| Product Name | Diodes, Rectifiers - Single - FFH50US60S | Single Diodes | Through-Hole 50A 600V Diode and Rectifier | Rectifier, Standard, 50A, 600V, To-247; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||||
| VF | 1.69 volts | 1.54 volts | 1.54 volts | |||
| VR | 600 volts | |||||
| IR | 0.1000 mA | |||||
| trr | 163 ns | 124 ns |