Diode Standard 150V 16A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 150V 16A TO263AB Product overview: FESB16CT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16CT-E3/81 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 067150-FESB16CT-E3/8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Capacitance @ Vr, F: 175pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Rectifiers 150 Volt 16 Amp 35ns Single
DIODE GEN PURP 150V 16A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-FESB16CT-E3/81TR-ND | 280-FESB16CT-E3/81 | 067150-FESB16CT-E3/81 | FESB16CT-E3/81 | FESB16CT-E3/81 |
| Product Name | Single Diodes | 150V 16A Diode and Rectifier | Diodes, Rectifiers - Single - FESB16CT-E3/81 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tape & Reel (TR) | TO-263AB | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 0.9750 volts |