Rectifiers 200V 10A Ultrafast Product overview: FFD10UP20S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FFD10UP20S can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001155-FFD10UP20S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 10A
Reverse Recovery Time (trr): 20.8ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Diode Standard 200V 10A Surface Mount TO-252AA
Diode Standard 200V 10A Surface Mount TO-252AA
DIODE GEN PURP 200V 10A TO252AA
RECTIFIER, 10A, 200V, TO-252; Repetitive Peak Reverse Voltage:200V; Average Forward Current:10A; Diode Configuration:Single
DIODE GEN PURP 200V 10A TO252AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2085-FFD10UP20S | 001155-FFD10UP20S | FFD10UP20SCT-ND | FFD10UP20S | FFD10UP20S | 31Y1424 | FFD10UP20S |
| Product Name | 200V 10A Diode and Rectifier | Diodes, Rectifiers - Single - FFD10UP20S | Single Diodes | Single Diodes | Rectifiers | Rectifier, 10A, 200V, To-252; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Reel | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Standard | ||||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 200 volts | 200 volts |