Diode Standard 600V 4A Surface Mount TO-252AA
4A, 600V, Hyperfast II Diode
4A 600V Hyperfast II Rectifier Diode, TO-252, SMD Product overview: FFD04H60S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 600V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4A, 600V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFD04H60S can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038578-FFD04H60S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 4A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
DIODE GEN PURP 600V 4A TO252AA
Rectifiers 600V, 4A Hyperfast II
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | FFD04H60STR-ND | FFD04H60S | 280-FFD04H60S | 1038578-FFD04H60S | FFD04H60S | FFD04H60S |
| Product Name | Single Diodes | SMD 4A 600V TO-252 Diode and Rectifier | Diodes, Rectifiers - Single - FFD04H60S | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | TO-252 | ||||
| IO | 4 amps | |||||
| Diode Type | Standard |