onsemi Diode and Rectifier FEP16BTD

Description
Rectifier Diode Product overview: FEP16BTD from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16BTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Product overview: FEP16BTD from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16BTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
286-FEP16BTD
Diode and Rectifier 286-FEP16BTD
Rectifier Diode Product overview: FEP16BTD from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16BTD can be used for catalog matching and distributor lookup.

Rectifier Diode Product overview: FEP16BTD from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16BTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FEP16BTD - 1173968-FEP16BTD - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP16BTD
1173968-FEP16BTD
Diodes, Rectifiers - Arrays - FEP16BTD 1173968-FEP16BTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173968-FEP16BTD Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 16A Part Status: Obsolete(EOL) Family Name: FEP16BT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): VF16C10D; FES16BTD; UF16C10D; Introduction Date: March 10, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173968-FEP16BTD
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 16A
Part Status: Obsolete(EOL)
Family Name: FEP16BT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): VF16C10D; FES16BTD; UF16C10D;
Introduction Date: March 10, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - FEP16BTD-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FEP16BTD-ND
Diode Arrays FEP16BTD-ND
Diode Array 1 Pair Series Connection Standard 100V 16A Through Hole TO-220-3

Diode Array 1 Pair Series Connection Standard 100V 16A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FEP16BTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FEP16BTD
Discrete Semiconductor Products - Diodes - Rectifiers FEP16BTD
DIODE ARRAY GP 100V 16A TO220-3

DIODE ARRAY GP 100V 16A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-FEP16BTD 1173968-FEP16BTD FEP16BTD-ND FEP16BTD
Product Name Diode and Rectifier Diodes, Rectifiers - Arrays - FEP16BTD Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220
IO 8 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
High-speed switching diode - BAW56-QVL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers