Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038574-FFAF60UA60DN
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 30A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3PF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 360
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3 Full Pack
Rectifier Diode Switching 600V 30A 90ns 3-Pin(3+Tab) TO-3PF Tube Product overview: FFAF60UA60DN from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, 3PF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, 3PF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF60UA60DN can be used for catalog matching and distributor lookup.
Rectifiers 600V, 60A TO3PF Rectifier
DIODE ARRAY GP 600V 30A TO3PF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1038574-FFAF60UA60DN | FFAF60UA60DN-ND | 286-FFAF60UA60DN | FFAF60UA60DN | FFAF60UA60DN |
| Product Name | Diodes, Rectifiers - Arrays - FFAF60UA60DN | Diode Arrays | 600V 30A 3PF Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Removed | |||
| VF | 2.2 volts | 2.2 volts | |||
| VR | 600 volts | ||||
| IR | 0.1000 mA |