Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
High Conductance Fast Diode
High Conductance Fast Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016000-FDLL4148
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: FDLL4148
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80
Alternative Parts (Cross-Reference): CLL914 Lead Free; CLL914; CLL914 TR Lead Free;
Introduction Date: May 03, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 2,500
Small Signal Switching Diodes 100V Io/200mA T/R Product overview: FDLL4148 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FDLL4148 can be used for catalog matching and distributor lookup.
Diode Ultra Fast 100V 0.3A 2-Pin LL-34
Diode Ultra Fast 100V 0.3A 2-Pin LL-34
100V 1V@10mA 4ns 200mA SOD-80 Switching Diode ROHS
DIODE GEN PURP 100V 200MA SOD80
DIODE GEN PURP 100V 200MA SOD80
SMALL SIGNAL DIODE 100V 200mA LL-34; Diode Configuration:Single
DIODE, FULL REEL; Diode Configuration:Single
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes | Diodes |
| Product Number | FDLL4148TR-ND | FDLL4148 | 016000-FDLL4148 | 2085-FDLL4148 | 6708823 | 1787552 | FDLL4148 | FDLL4148 | FDLL4148 | 18C6408 | 67R2052 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FDLL4148 | 100V 200mA Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes >> Switching Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Small Signal Diode 100V 200Ma Ll-34; Diode Configuration Onsemi | Diode, Full Reel; Diode Configuration Onsemi | |
| Tj | -55 to 175 C (-67 to 347 F) | -65 to 175 C (-85 to 347 F) | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) | |||||||
| Diode Type | Standard | ||||||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | |||||
| VR | 100 volts | 100 volts | 100 volts | ||||||||
| IR | 0.0050 mA | 0.0050 mA |