onsemi Diode Arrays FEP16HTD

Description
Diode Array 1 Pair Series Connection Standard 500V 16A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 500V 16A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FEP16HTD-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FEP16HTD-ND
Diode Arrays FEP16HTD-ND
Diode Array 1 Pair Series Connection Standard 500V 16A Through Hole TO-220-3

Diode Array 1 Pair Series Connection Standard 500V 16A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FEP16HTD - 204142-FEP16HTD - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP16HTD
204142-FEP16HTD
Diodes, Rectifiers - Arrays - FEP16HTD 204142-FEP16HTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204142-FEP16HTD Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 500V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 500V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 16A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204142-FEP16HTD
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 500V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 16A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16A TO-220 Diode and Rectifier
286-FEP16HTD
16A TO-220 Diode and Rectifier 286-FEP16HTD
16A Ultra Fast Recovery Rectifier, TO-220 3L, 1000-RAIL Product overview: FEP16HTD from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16HTD can be used for catalog matching and distributor lookup.

16A Ultra Fast Recovery Rectifier, TO-220 3L, 1000-RAIL Product overview: FEP16HTD from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16HTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FEP16HTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FEP16HTD
Discrete Semiconductor Products - Diodes - Rectifiers FEP16HTD
DIODE ARRAY GP 500V 16A TO220-3

DIODE ARRAY GP 500V 16A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number FEP16HTD-ND 204142-FEP16HTD 286-FEP16HTD FEP16HTD
Product Name Diode Arrays Diodes, Rectifiers - Arrays - FEP16HTD 16A TO-220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-220; TO-220-3 TO-220; TO-220AB Rail/Tube TO-220
Diode Type Standard
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data