TVS DIODE 14VWM 23.2VC ESGA
TVS DIODE 14VWM 23.2VC ESGA
TVS DIODE 14VWM 23.2VC ESGA
TVS, Uni-Dir, 400W, 14V, eSGA (SOD-123FL)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-F4TVS14ATR-ND | 1602-F4TVS14A |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; eSGA (SOD-123FL) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 23.2 volts | |
| VBR | 15.6 volts |