Diode Standard 600V 8A Surface Mount TO-252AA
600V, 8A, 2.1V, DPAK STEALTH™ II Rectifier
600V, 8A, 2.1V, DPAK STEALTH™ II Rectifier
Rectifiers 8A, 600V Stealth II Rectifier
DIODE GEN PURP 600V 8A TO252AA
DIODE GEN PURP 600V 8A TO252AA
Rectifiers 8A, 600V Stealth II Rectifier
RECTIFIER, 600V, 8A, TO-252; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Power Diodes | Rectifiers |
| Product Number | FFD08S60S-F085TR-ND | FFD08S60S-F085 | FFD08S60S-F085 | FFD08S60S-F085 | FFD08S60S-F085 | 598-FFD08S60S-F085 | 48AC1054 |
| Product Name | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers 8A, 600V Stealth II Rectifier | Rectifier, 600V, 8A, To-252; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Package | DPAK; TO-252 3L (DPAK) | TO-252 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Life Cycle Stage | Obsolete | Removed | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 2.6 volts | 2.6 volts | 2.6 volts | 2.6 volts |