Vishay Intertechnology, Inc. 50V 8A Diode and Rectifier FESF8AT-E3/45

Description
DIODE GEN PURP 50V 8A ITO220AC Product overview: FESF8AT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF8AT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 50V 8A ITO220AC Product overview: FESF8AT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF8AT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 8A Diode and Rectifier - 280-FESF8AT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 8A Diode and Rectifier
280-FESF8AT-E3/45
50V 8A Diode and Rectifier 280-FESF8AT-E3/45
DIODE GEN PURP 50V 8A ITO220AC Product overview: FESF8AT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF8AT-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 8A ITO220AC Product overview: FESF8AT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF8AT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FESF8AT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FESF8AT-E3/45-ND
Single Diodes FESF8AT-E3/45-ND
Diode Standard 50V 8A Through Hole ITO-220AC

Diode Standard 50V 8A Through Hole ITO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - FESF8AT-E3/45 - 123772-FESF8AT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FESF8AT-E3/45
123772-FESF8AT-E3/45
Diodes, Rectifiers - Single - FESF8AT-E3/45 123772-FESF8AT-E3/45
Manufacturer: Vishay Win Source Part Number: 123772-FESF8AT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 123772-FESF8AT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FESF8AT-E3/45
Rectifiers FESF8AT-E3/45
Rectifiers 50 Volt 8.0A 35ns Single

Rectifiers 50 Volt 8.0A 35ns Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FESF8AT-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
FESF8AT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FESF8AT-E3/45
DIODE GEN PURP 50V 8A ITO220AC

DIODE GEN PURP 50V 8A ITO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-FESF8AT-E3/45 FESF8AT-E3/45-ND 123772-FESF8AT-E3/45 FESF8AT-E3/45 FESF8AT-E3/45
Product Name 50V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - FESF8AT-E3/45 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220-2 FP
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 0.9500 volts 0.9500 volts
Unlock Full Specs
to access all available technical data