100 V, 20 A Field-Effect Rectifier Diode (FERD) Product overview: FERD20S100SH from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD20S100SH can be used for catalog matching and distributor lookup.
Win Source Part Number: 1139892-FERD20S100SH
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 75
Diode Type: FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (IPAK)
Alternative Parts (Cross-Reference): FERD20S100SH.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19120,FERD20S100
Base Product Number: FERD20
Product Status: Obsolete
Diode FERD (Field Effect Rectifier Diode) 100V 20A Through Hole TO-251 (IPAK)
DIODE FERD 100V 20A TO251
Rectifiers Field-Effect Rectifier Diode 100V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-FERD20S100SH | 1139892-FERD20S100SH | 497-19120-ND | FERD20S100SH | FERD20S100SH |
| Product Name | 100 V 20 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | ||||
| Diode Type | FERD (Field Effect Rectifier Diode) | ||||
| VF | 0.7800 volts | 0.7800 volts | |||
| VR | 100 volts |