Vishay Precision Group 8 A 500 V Diode and Rectifier FEP16JT-E3/45

Description
DIODE 8 A, 500 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: FEP16JT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 500 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 500 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP16JT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 8 A, 500 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: FEP16JT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 500 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 500 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP16JT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 A 500 V Diode and Rectifier - 280-FEP16JT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 500 V Diode and Rectifier
280-FEP16JT-E3/45
8 A 500 V Diode and Rectifier 280-FEP16JT-E3/45
DIODE 8 A, 500 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: FEP16JT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 500 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 500 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP16JT-E3/45 can be used for catalog matching and distributor lookup.

DIODE 8 A, 500 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: FEP16JT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 500 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 500 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP16JT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FEP16JT-E3/45 - 016234-FEP16JT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP16JT-E3/45
016234-FEP16JT-E3/45
Diodes, Rectifiers - Arrays - FEP16JT-E3/45 016234-FEP16JT-E3/45
Manufacturer: Vishay Win Source Part Number: 016234-FEP16JT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A Family Name: FEP16JT Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FEP16JTHE3/45; H16C60C; MUR1660CT-BP; UF1606CT-G; Introduction Date: June 22, 1998 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 016234-FEP16JT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Family Name: FEP16JT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FEP16JTHE3/45; H16C60C; MUR1660CT-BP; UF1606CT-G;
Introduction Date: June 22, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - FEP16JT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 16A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 600V 16A Through Hole TO-220-3

Buy Now Datasheet
Ultrafast Rectifier Common Cathode 16A To220Ab; Repetitive Peak Reverse Voltage Vishay - 76K5042 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast Rectifier Common Cathode 16A To220Ab; Repetitive Peak Reverse Voltage Vishay
76K5042
Ultrafast Rectifier Common Cathode 16A To220Ab; Repetitive Peak Reverse Voltage Vishay 76K5042
ULTRAFAST RECTIFIER COMMON CATHODE 16A TO220AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; No. of Pins:3 Pin RoHS Compliant: Yes

ULTRAFAST RECTIFIER COMMON CATHODE 16A TO220AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site
Diode Arrays - FEP16JT-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
FEP16JT-E3/45
Diode Arrays FEP16JT-E3/45
DIODE ARRAY GP 600V 16A TO220AB

DIODE ARRAY GP 600V 16A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FEP16JT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FEP16JT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FEP16JT-E3/45
DIODE ARRAY GP 600V 16A TO220-3

DIODE ARRAY GP 600V 16A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FEP16JT-E3/45
Rectifiers FEP16JT-E3/45
Rectifiers 16 Amp 600 Volt

Rectifiers 16 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 280-FEP16JT-E3/45 016234-FEP16JT-E3/45 FEP16JT-E3/45GI-ND 76K5042 FEP16JT-E3/45 FEP16JT-E3/45 FEP16JT-E3/45
Product Name 8 A 500 V Diode and Rectifier Diodes, Rectifiers - Arrays - FEP16JT-E3/45 Diode Arrays Ultrafast Rectifier Common Cathode 16A To220Ab; Repetitive Peak Reverse Voltage Vishay Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Rail/Tube TO-220; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220AB
RoHS Compliant RoHS RoHS
IO 16 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C3V0-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details