Vishay Precision Group Diodes, Rectifiers - Single - FESF16JT-E3/45 FESF16JT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 016244-FESF16JT-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 16A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 016244-FESF16JT-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 16A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FESF16JT-E3/45 - 016244-FESF16JT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FESF16JT-E3/45
016244-FESF16JT-E3/45
Diodes, Rectifiers - Single - FESF16JT-E3/45 016244-FESF16JT-E3/45
Manufacturer: Vishay Win Source Part Number: 016244-FESF16JT-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 16A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 016244-FESF16JT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 16A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 112-FESF16JT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 16A Through Hole ITO-220AC

Diode Standard 600V 16A Through Hole ITO-220AC

Buy Now Datasheet
600V 16A Diode and Rectifier - 280-FESF16JT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 16A Diode and Rectifier
280-FESF16JT-E3/45
600V 16A Diode and Rectifier 280-FESF16JT-E3/45
DIODE GEN PURP 600V 16A ITO220AC Product overview: FESF16JT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16JT-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 16A ITO220AC Product overview: FESF16JT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16JT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 8122202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8122202
Switching Diodes 8122202
DiodeSwitching600V16 A2-Pin(2+Tab)

DiodeSwitching600V16A2-Pin(2+Tab)

Supplier's Site
Switching Diodes - 8122202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8122202P
Switching Diodes 8122202P
DiodeSwitching600V16 A2-Pin(2+Tab)

DiodeSwitching600V16A2-Pin(2+Tab)

Supplier's Site
Switching Diodes - 1657112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1657112
Switching Diodes 1657112
DiodeSwitching600V16 A2-Pin(2+Tab)

DiodeSwitching600V16A2-Pin(2+Tab)

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - FESF16JT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FESF16JT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FESF16JT-E3/45
DIODE GEN PURP 600V 16A ITO220AC

DIODE GEN PURP 600V 16A ITO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FESF16JT-E3/45
Rectifiers FESF16JT-E3/45
Rectifiers 600 Volt 16 Amp 35ns Single

Rectifiers 600 Volt 16 Amp 35ns Single

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 016244-FESF16JT-E3/45 112-FESF16JT-E3/45-ND 280-FESF16JT-E3/45 8122202 FESF16JT-E3/45 FESF16JT-E3/45
Product Name Diodes, Rectifiers - Single - FESF16JT-E3/45 Single Diodes 600V 16A Diode and Rectifier Switching Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.5 volts 1.5 volts
VR 600 volts
IR 0.0100 mA
trr 50 ns
Unlock Full Specs
to access all available technical data