Diode Standard 125V 200mA Through Hole DO-35
100V 200mA General Purpose Rectifier Diode, DO-35 Product overview: FDH444 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FDH444 can be used for catalog matching and distributor lookup.
100V/0.2A Small Signal General Purpose Diode
100V/0.2A Small Signal General Purpose Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173799-FDH444
Packaging: Bulk
Mounting Style: Through Hole
Package: DO-204AH, DO-35, Axial
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 50nA @ 100V
Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Maximum)
Family Name: FDH444
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: DO-35
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 300mA
Voltage - DC Reverse (Vr) (Maximum): 125V
Alternative Parts (Cross-Reference): BAY80; JANTX1N3595-1; JANS1N3595-1;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
SMALL SIGNAL DIODE 100V 200mA DO-35; Diode Configuration:Single
DIODE GEN PURP 125V 200MA DO35
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Diodes | Diodes | Rectifiers |
| Product Number | FDH444-ND | 280-FDH444 | FDH444 | 1173799-FDH444 | 18C6402 | FDH444 |
| Product Name | Single Diodes | 100V 200mA Diode and Rectifier | Diodes, Rectifiers - Single - FDH444 | Small Signal Diode 100V 200Ma Do-35; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | |||
| Package | Bulk | Axial Lead | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.2000 amps | |||||
| Life Cycle Stage | Active | Active |