Diode Standard 600V 10A Surface Mount TO-277-3
Diode Standard 600V 10A Surface Mount TO-277-3
Diode Standard 600V 10A Surface Mount TO-277-3
Ultrafast Rectifier
Manufacturer: onsemi
Win Source Part Number: 1325770-FES10J
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 10 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 140pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-277-3
Case / Package: TO-277, 3-PowerDFN
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FES10JCT,FES10JDKR,F
Base Product Number: FES10
RoHS Status: ROHS3 Compliant
Rectifiers 10A 600V Ultra Fast Product overview: FES10J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FES10J can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 10A, 600V, TO-277; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):10A; Diode Configuration:Single
DIODE GEN PURP 600V 10A TO277-3
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FES10JTR-ND | FES10J | 1325770-FES10J | 2085-FES10J | 07AH3950 | FES10J | FES10J |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 10A 600V Diode and Rectifier | Rectifier, Single, 10A, 600V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package | TO-277-3 | Reel | TO-277-3 | ||||
| Life Cycle Stage | Active | Declining | |||||
| Diode Type | Standard | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS |