Vishay Intertechnology, Inc. Single Diodes FESB16GT-E3/45

Description
Diode Standard 400V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 400V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FESB16GT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FESB16GT-E3/45-ND
Single Diodes FESB16GT-E3/45-ND
Diode Standard 400V 16A Surface Mount TO-263AB (D²PAK)

Diode Standard 400V 16A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
400V 16A Diode and Rectifier - 280-FESB16GT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 16A Diode and Rectifier
280-FESB16GT-E3/45
400V 16A Diode and Rectifier 280-FESB16GT-E3/45
DIODE GEN PURP 400V 16A TO263AB Product overview: FESB16GT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16GT-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 16A TO263AB Product overview: FESB16GT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16GT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FESB16GT-E3/45 - 204152-FESB16GT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FESB16GT-E3/45
204152-FESB16GT-E3/45
Diodes, Rectifiers - Single - FESB16GT-E3/45 204152-FESB16GT-E3/45
Manufacturer: Vishay Win Source Part Number: 204152-FESB16GT-E3/4 5 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 16A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Family Name: FESB16GT Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FESB16GTHE3_A/I; FESB16GTHE3_A/P ; SFS1606GC 00TRC; FESB16GTHE3/45; Introduction Date: June 27, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 204152-FESB16GT-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 16A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 175pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: FESB16GT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FESB16GTHE3_A/I; FESB16GTHE3_A/P ; SFS1606GC 00TRC; FESB16GTHE3/45;
Introduction Date: June 27, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FESB16GT-E3/45
Rectifiers FESB16GT-E3/45
Rectifiers 16 Amp 400 Volt 50ns

Rectifiers 16 Amp 400 Volt 50ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FESB16GT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FESB16GT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FESB16GT-E3/45
DIODE GEN PURP 400V 16A TO263AB

DIODE GEN PURP 400V 16A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number FESB16GT-E3/45-ND 280-FESB16GT-E3/45 204152-FESB16GT-E3/45 FESB16GT-E3/45 FESB16GT-E3/45
Product Name Single Diodes 400V 16A Diode and Rectifier Diodes, Rectifiers - Single - FESB16GT-E3/45 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tube TO-263AB D2PAK
RoHS Compliant RoHS
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data