Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204154-FFA15U40DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 15A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 40μA @ 400V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 2 Element, 15A, 400V V(RRM), Silicon
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-3P-3, SC-65-3
DIODE ARRAY GP 400V 15A TO3P Product overview: FFA15U40DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA15U40DNTU can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 400V 15A TO3P
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 204154-FFA15U40DNTU | FFA15U40DNTU | FFA15U40DNTU-ND | 286-FFA15U40DNTU | FFA15U40DNTU |
| Product Name | Diodes, Rectifiers - Arrays - FFA15U40DNTU | Diode Arrays | 400V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed | ||
| VF | 1.4 volts | 1.4 volts | |||
| VR | 400 volts | ||||
| IR | 0.0400 mA |