Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774513-FFP04U40DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Part Status: Obsolete(EOL)
Family Name: FFP04U40
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): FFP04U40DN;
Introduction Date: September 21, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 2 Element, 4A, 400V V(RRM), Silicon, TO-220AB
DIODE ARRAY GP 400V 4A TO220AB Product overview: FFP04U40DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFP04U40DNTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 400V 4A Through Hole TO-220-3
DIODE ARRAY GP 400V 4A TO220-3
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 774513-FFP04U40DNTU | FFP04U40DNTU | 286-FFP04U40DNTU | FFP04U40DNTU-ND | FFP04U40DNTU |
| Product Name | Diodes, Rectifiers - Arrays - FFP04U40DNTU | 400V 4A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 1.4 volts | 1.4 volts | |||
| VR | 400 volts | ||||
| IR | 0.0100 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |