Diode FERD (Field Effect Rectifier Diode) 100V 20A Through Hole TO-220AB
100 V, 20 A Field-Effect Rectifier Diode (FERD) Product overview: FERD20S100STS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD20S100STS can be used for catalog matching and distributor lookup.
Win Source Part Number: 982177-FERD20S100STS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: FERD20S100STS-ND,497
Base Product Number: FERD20
RECTIFIER, 100V, 20A, TO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Single
DIODE FERD 100V 20A TO220AB
DIODE FERD 100V 20A TO220AB
Rectifiers Field-Effect Rectifier Diode 100V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-18626-ND | 280-FERD20S100STS | 982177-FERD20S100STS | 33AC2642 | FERD20S100STS | FERD20S100STS | FERD20S100STS |
| Product Name | Single Diodes | 100 V 20 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifier, 100V, 20A, To-220Ab; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | |||||
| Diode Type | FERD (Field Effect Rectifier Diode) | ||||||
| VF | 0.7800 volts | 0.6600 volts | 0.7800 volts | 0.7800 volts | |||
| VR | 100 volts | 100 volts | |||||
| IR | 0.1000 mA | 0.1000 mA |