Manufacturer: ON Semiconductor
Win Source Part Number: 1173807-FDLL333
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-80
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: DO-213AC, MINI-MELF, SOD-80
Voltage - DC Reverse (Vr) (Maximum): 125V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: FDLL333
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 300mA
Current - Reverse Leakage at Vr: 3nA at 125V
Capacitance at Vr, F: 6pF at 0V, 1MHz
Diode Standard 125V 200mA Surface Mount SOD-80
Diode Standard 125V 200mA Surface Mount SOD-80
Diode Standard 125V 200mA Surface Mount SOD-80
Small Signal Switching Diodes LL-34 LOW LKG DIODE Product overview: FDLL333 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FDLL333 can be used for catalog matching and distributor lookup.
Small Signal Diode
SMALL SIGNAL DIODE 125V 200mA LL-34; Diode Configuration:Single
DIODE GEN PURP 125V 200MA SOD80
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 1173807-FDLL333 | FDLL333TR-ND | 2085-FDLL333 | FDLL333 | 18C6406 | FDLL333 |
| Product Name | Diodes, Rectifiers - Single - FDLL333 | Single Diodes | Diode and Rectifier | Small Signal Diode 125V 200Ma Ll-34; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 125 volts | |||||
| IR | 3.00E-6 mA | |||||
| Tj | 175 C (347 F) | 175 C (347 F) |