Small Signal Switching Diodes High Conductance Low Leakage Product overview: FDH300TR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FDH300TR can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 114006-FDH300TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 125V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 1nA @ 125V
Capacitance @ Vr, F: 6pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Diode Standard 125V 200mA Through Hole DO-35
Diode Standard 125V 200mA Through Hole DO-35
High Conductance Low Leakage Diode
DIODE GEN PURP 125V 200MA DO35
SMALL SIGNAL DIODE 150V 200mA DO-35; Diode Configuration:Single
SMALL SIGNAL DIODE 150V 200mA DO-35, FULL REEL; Diode Configuration:Single
DIODE GEN PURP 125V 200MA DO35
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | 2085-FDH300TR | 114006-FDH300TR | FDH300TRCT-ND | FDH300TR | FDH300TR | 15R3427 | 82C2491 | FDH300TR |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - FDH300TR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode 150V 200Ma Do-35; Diode Configuration Onsemi | Small Signal Diode 150V 200Ma Do-35, Full Reel; Diode Configuration Onsemi | Single Diodes | |
| Package | Reel | DO-35 | DO-35; DO-204AH, DO-35, Axial | |||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Diode Type | Standard | |||||||
| VF | 1 volts | 1 volts | 0.7500 volts | 0.7500 volts | 1 volts | |||
| VR | 125 volts | 125 volts |