Small Signal Diode
Small Signal Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038175-FDLL914B
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 5mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
RECTIFIER DIODE, 0.2A, 100V, DO- Product overview: FDLL914B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FDLL914B can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
DIODE GEN PURP 100V 200MA SOD80
DIODE GEN PURP 100V 200MA SOD80
SMALL SIGNAL SW DIODE, 100V, 0.2A/SOD-80; Diode Configuration:Single
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | FDLL914B | 1038175-FDLL914B | 280-FDLL914B | FDLL914BCT-ND | FDLL914B | FDLL914B | 82C2513 |
| Product Name | Diodes, Rectifiers - Single - FDLL914B | 0.2A 100V Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Sw Diode, 100V, 0.2A/sod-80; Diode Configuration Onsemi | |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 0.7200 volts | ||||
| VR | 100 volts | 100 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 4 ns | 4 ns |