Diode Ultra Fast Recovery Rectifier 100V 16A 2-Pin (2+Tab) TO-220AC Tube Product overview: FES16BT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES16BT-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 132596-FES16BT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Diode Standard 100V 16A Through Hole TO-220AC
FAST DIODE, 16A, 100V, TO-220AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:16A; Diode Configuration:Single
DIODE GEN PURP 100V 16A TO220AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-FES16BT-E3/45 | 132596-FES16BT-E3/45 | FES16BT-E3/45GI-ND | 76K5101 | FES16BT-E3/45 | FES16BT-E3/45 |
| Product Name | 100V 16A Diode and Rectifier | Diodes, Rectifiers - Single - FES16BT-E3/45 | Single Diodes | Fast Diode, 16A, 100V, To-220Ac; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220AC-2 | TO-220 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 16 amps | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard |