STMicroelectronics, Inc. Diode Arrays FERD40L60CG-TR

Description
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-17695-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-17695-2-ND
Diode Arrays 497-17695-2-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-17695-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-17695-1-ND
Diode Arrays 497-17695-1-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-17695-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-17695-6-ND
Diode Arrays 497-17695-6-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 965984-FERD40L60CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
965984-FERD40L60CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 965984-FERD40L60CG-TR
Win Source Part Number: 965984-FERD40L60CG-T R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: FERD (Field Effect Rectifier Diode) Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 545 mV @ 20 A Current - Reverse Leakage @ Vr: 1.1 mA @ 60 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Alternative Parts (Cross-Reference): FERD40L60CG-TRFERD40 L60CG-TR.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17695-2,497-1769 5-1,497-17695-6 Base Product Number: FERD40

Win Source Part Number: 965984-FERD40L60CG-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 545 mV @ 20 A
Current - Reverse Leakage @ Vr: 1.1 mA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Alternative Parts (Cross-Reference): FERD40L60CG-TRFERD40L60CG-TR.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17695-2,497-17695-1,497-17695-6
Base Product Number: FERD40

Buy Now Datasheet
Singapore, Singapore
Dual 60 V 40 A Diode and Rectifier
286-FERD40L60CG-TR
Dual 60 V 40 A Diode and Rectifier 286-FERD40L60CG-TR
60 V, 40 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD40L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD40L60CG-TR can be used for catalog matching and distributor lookup.

60 V, 40 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD40L60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD40L60CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FERD40L60CG-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 60V V(RRM), Silicon

Rectifier Diode, 1 Phase, 2 Element, 60V V(RRM), Silicon

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 48AC2957 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
48AC2957
Rectifier Stmicroelectronics 48AC2957
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - FERD40L60CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FERD40L60CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers FERD40L60CG-TR
DIODE ARRAY FERD 60V 20A D2PAK

DIODE ARRAY FERD 60V 20A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FERD40L60CG-TR
Rectifiers FERD40L60CG-TR
Rectifiers Field-Effect Rectifier Diode 60V

Rectifiers Field-Effect Rectifier Diode 60V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 497-17695-2-ND 965984-FERD40L60CG-TR 286-FERD40L60CG-TR FERD40L60CG-TR 48AC2957 FERD40L60CG-TR FERD40L60CG-TR
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Dual 60 V 40 A Diode and Rectifier Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK 3 D2PAK; D2PAK-3
Diode Type FERD (Field Effect Rectifier Diode)
VF 0.5450 volts 0.5450 volts
Unlock Full Specs
to access all available technical data