STMicroelectronics, Inc. Dual 45V 30 A Diode and Rectifier FERD30M45CG-TR

Description
45V, 30 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD30M45CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD30M45CG-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
45V, 30 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD30M45CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD30M45CG-TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Stmicroelectronics FERD30M45C is a dual center tap field effect rectifier designed for applications such as solar bypass junction boxes and switch mode power supplies. It features a maximum repetitive peak reverse voltage of 45 V and can handle an average forward current of 15 A per diode, with a total of 30 A for the device. The typical forward voltage drop is 0.35 V, contributing to its efficiency in power conversion. This rectifier is available in multiple package types, including TO-220AB, I¬=PAK, and D2PAK, with the latter capable of operating at junction temperatures up to 200 °C under specific conditions. The device exhibits stable leakage current characteristics over the full range of reverse voltage, making it suitable for high-frequency operations. The thermal resistance from junction to case is rated at 1.6 °C/W per diode, which is important for thermal management in circuit design. Engineers considering this rectifier should evaluate its specifications against their project requirements, particularly in terms of voltage, current handling, and thermal performance.

Datasheet Summary
Powered by GS/AI

The Stmicroelectronics FERD30M45C is a dual center tap field effect rectifier designed for applications such as solar bypass junction boxes and switch mode power supplies. It features a maximum repetitive peak reverse voltage of 45 V and can handle an average forward current of 15 A per diode, with a total of 30 A for the device. The typical forward voltage drop is 0.35 V, contributing to its efficiency in power conversion. This rectifier is available in multiple package types, including TO-220AB, I¬=PAK, and D2PAK, with the latter capable of operating at junction temperatures up to 200 °C under specific conditions. The device exhibits stable leakage current characteristics over the full range of reverse voltage, making it suitable for high-frequency operations. The thermal resistance from junction to case is rated at 1.6 °C/W per diode, which is important for thermal management in circuit design. Engineers considering this rectifier should evaluate its specifications against their project requirements, particularly in terms of voltage, current handling, and thermal performance.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 45V 30 A Diode and Rectifier
286-FERD30M45CG-TR
Dual 45V 30 A Diode and Rectifier 286-FERD30M45CG-TR
45V, 30 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD30M45CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD30M45CG-TR can be used for catalog matching and distributor lookup.

45V, 30 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD30M45CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD30M45CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FERD30M45CG-TR - 1091667-FERD30M45CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FERD30M45CG-TR
1091667-FERD30M45CG-TR
Diodes, Rectifiers - Arrays - FERD30M45CG-TR 1091667-FERD30M45CG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1091667-FERD30M45CG- TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 470mV @ 15A Current - Reverse Leakage @ Vr: 600μA @ 45V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1091667-FERD30M45CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 15A
Current - Reverse Leakage @ Vr: 600μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - 497-13529-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13529-2-ND
Diode Arrays 497-13529-2-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-13529-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13529-1-ND
Diode Arrays 497-13529-1-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-13529-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13529-6-ND
Diode Arrays 497-13529-6-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode, Dual, 45V, 30A, To-263-3; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 51AC9016 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Dual, 45V, 30A, To-263-3; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
51AC9016
Diode, Dual, 45V, 30A, To-263-3; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 51AC9016
DIODE, DUAL, 45V, 30A, TO-263-3; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:470mV; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, DUAL, 45V, 30A, TO-263-3; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:470mV; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 89W0925 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
89W0925
Rectifier Stmicroelectronics 89W0925
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Diode Arrays - FERD30M45CG-TR - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
FERD30M45CG-TR
Diode Arrays FERD30M45CG-TR
DIODE ARRAY 45V 15A D2PAK

DIODE ARRAY 45V 15A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FERD30M45CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FERD30M45CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers FERD30M45CG-TR
DIODE ARRAY FERD 45V 15A D2PAK

DIODE ARRAY FERD 45V 15A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FERD30M45CG-TR
Rectifiers FERD30M45CG-TR
Rectifiers ST advancd rectifier 45V 0.35Vf +175

Rectifiers ST advancd rectifier 45V 0.35Vf +175

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Diodes Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 286-FERD30M45CG-TR 1091667-FERD30M45CG-TR 497-13529-2-ND 51AC9016 89W0925 FERD30M45CG-TR FERD30M45CG-TR FERD30M45CG-TR
Product Name Dual 45V 30 A Diode and Rectifier Diodes, Rectifiers - Arrays - FERD30M45CG-TR Diode Arrays Diode, Dual, 45V, 30A, To-263-3; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel D2PAK; D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK; D2PAK-3
RoHS Compliant RoHS RoHS
IO 15 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data