STMicroelectronics, Inc. Diodes, Rectifiers - Single - FERD30S50DJF-TR FERD30S50DJF-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1038531-FERD30S50DJF -TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 470mV @ 15A Current - Reverse Leakage @ Vr: 800μA @ 50V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PowerFlat (5x6) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1038531-FERD30S50DJF -TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 470mV @ 15A Current - Reverse Leakage @ Vr: 800μA @ 50V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PowerFlat (5x6) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FERD30S50DJF-TR - 1038531-FERD30S50DJF-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FERD30S50DJF-TR
1038531-FERD30S50DJF-TR
Diodes, Rectifiers - Single - FERD30S50DJF-TR 1038531-FERD30S50DJF-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1038531-FERD30S50DJF -TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 470mV @ 15A Current - Reverse Leakage @ Vr: 800μA @ 50V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PowerFlat (5x6) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1038531-FERD30S50DJF-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 15A
Current - Reverse Leakage @ Vr: 800μA @ 50V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PowerFlat (5x6)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single Diodes - 497-14519-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14519-2-ND
Single Diodes 497-14519-2-ND
Diode FERD (Field Effect Rectifier Diode) 50V 30A Surface Mount PowerFlat™ (5x6)

Diode FERD (Field Effect Rectifier Diode) 50V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FERD30S50DJF-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FERD30S50DJF-TR
Discrete Semiconductor Products - Diodes - Rectifiers FERD30S50DJF-TR
DIODE FERD 50V 30A POWERFLAT

DIODE FERD 50V 30A POWERFLAT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1038531-FERD30S50DJF-TR 497-14519-2-ND FERD30S50DJF-TR
Product Name Diodes, Rectifiers - Single - FERD30S50DJF-TR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.4700 volts 0.4700 volts
VR 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Schottky Diodes & Rectifiers - 2466993 - RS Components, Ltd.
Specs
Package PowerDI5
RoHS Compliant RoHS
View Details
Schottky Rectifier Cmn Anode 0.2A Sot-23; Diode Configuration Nexperia - 11N8488 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 40 volts
VF 0.5500 volts
View Details
Schottky Barrier diode - 1N5822US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 3000 mA
Tj 125 C (257 F)
View Details