100 V, 40 A Field-Effect Rectifier Diode (FERD) Product overview: FERD40H100STS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 40 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD40H100STS can be used for catalog matching and distributor lookup.
Diode FERD (Field Effect Rectifier Diode) 100V 40A Through Hole TO-220AB
Manufacturer: STMicroelectronics
Win Source Part Number: 871724-FERD40H100STS
Features: Diode FERD (Field Effect Rectifier Diode) 100 V 40A Through Hole TO-220AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: FERD40
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FERD40H100STS-ND, 497-16954
DIODE FERD 100V 40A TO220AB
RECTIFIER, SINGLE, 40A, 100V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):40A; Diode Configuration:Single
DIODE FERD 100V 40A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-FERD40H100STS | 497-16954-ND | 871724-FERD40H100STS | FERD40H100STS | FERD40H100STS | 25AH9606 | FERD40H100STS |
| Product Name | 100 V 40 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FERD40H100STS | Single Diodes | Rectifiers | Rectifier, Single, 40A, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | ||||||
| Diode Type | Diode FERD (Field Effect Rectifier Diode) 100 V 40A Through Hole TO-220AB | ||||||
| VF | 0.7050 volts | 0.7050 volts | 0.7050 volts | ||||
| VR | 100 volts | ||||||
| IR | 0.1900 mA |