STMicroelectronics, Inc. 100 V 30 A Diode and Rectifier FERD30H100STS

Description
100 V, 30 A Field-Effect Rectifier Diode (FERD) Product overview: FERD30H100STS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD30H100STS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 V, 30 A Field-Effect Rectifier Diode (FERD) Product overview: FERD30H100STS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD30H100STS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100 V 30 A Diode and Rectifier
280-FERD30H100STS
100 V 30 A Diode and Rectifier 280-FERD30H100STS
100 V, 30 A Field-Effect Rectifier Diode (FERD) Product overview: FERD30H100STS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD30H100STS can be used for catalog matching and distributor lookup.

100 V, 30 A Field-Effect Rectifier Diode (FERD) Product overview: FERD30H100STS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD30H100STS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1639818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1639818
Schottky Diodes & Rectifiers 1639818
Field Effect Rectifier 30A 100V TO-220AB

Field Effect Rectifier 30A 100V TO-220AB

Supplier's Site
Schottky Diodes & Rectifiers - 1637321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1637321
Schottky Diodes & Rectifiers 1637321
Field Effect Rectifier 30A 100V TO-220AB

Field Effect Rectifier 30A 100V TO-220AB

Supplier's Site
Diodes, Rectifiers - Single - FERD30H100STS - 871720-FERD30H100STS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FERD30H100STS
871720-FERD30H100STS
Diodes, Rectifiers - Single - FERD30H100STS 871720-FERD30H100STS
Manufacturer: STMicroelectronics Win Source Part Number: 871720-FERD30H100STS Features: Diode FERD (Field Effect Rectifier Diode) 100 V 30A Through Hole TO-220AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: FERD30 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16952, FERD30H100STS-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 871720-FERD30H100STS
Features: Diode FERD (Field Effect Rectifier Diode) 100 V 30A Through Hole TO-220AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: FERD30
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-16952, FERD30H100STS-ND

Buy Now Datasheet
Single Diodes - 497-16952-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16952-ND
Single Diodes 497-16952-ND
Diode FERD (Field Effect Rectifier Diode) 100V 30A Through Hole TO-220AB

Diode FERD (Field Effect Rectifier Diode) 100V 30A Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FERD30H100STS
Rectifiers FERD30H100STS
Rectifiers RECTIFIER

Rectifiers RECTIFIER

Buy Now Datasheet
Single Diodes - FERD30H100STS - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FERD30H100STS
Single Diodes FERD30H100STS
DIODE FERD 100V 30A TO220AB

DIODE FERD 100V 30A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FERD30H100STS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FERD30H100STS
Discrete Semiconductor Products - Diodes - Rectifiers FERD30H100STS
DIODE FERD 100V 30A TO220AB

DIODE FERD 100V 30A TO220AB

Supplier's Site
Rectifier Stmicroelectronics - 97Y9233 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
97Y9233
Rectifier Stmicroelectronics 97Y9233
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-FERD30H100STS 1639818 871720-FERD30H100STS 497-16952-ND FERD30H100STS FERD30H100STS FERD30H100STS 97Y9233
Product Name 100 V 30 A Diode and Rectifier Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - FERD30H100STS Single Diodes Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab TO-220-3 TO-220
RoHS Compliant RoHS
Diode Type Diode FERD (Field Effect Rectifier Diode) 100 V 30A Through Hole TO-220AB
Tj 175 C (347 F)
Unlock Full Specs
to access all available technical data