Diode Array 1 Pair Common Cathode Standard 300V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay
Win Source Part Number: 204146-FEPB16FT-E3/8
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 300V 8A TO263AB Product overview: FEPB16FT-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEPB16FT-E3/81 can be used for catalog matching and distributor lookup.
Rectifiers 16A 300V 50ns Dual
DIODE ARRAY GP 300V 8A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FEPB16FT-E3/81-ND | 204146-FEPB16FT-E3/81 | 286-FEPB16FT-E3/81 | FEPB16FT-E3/81 | FEPB16FT-E3/81 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - FEPB16FT-E3/81 | 300V 8A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB | Tape & Reel (TR) | TO-263AB | D2PAK |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Last Shipments |