DIODE ARRAY GP 400V 20A TO3PN Product overview: FFA20U40DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA20U40DNTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 400V 20A Through Hole TO-3P-3, SC-65-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774506-FFA20U40DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 50μA @ 400V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete(EOL)
Family Name: FFA20U40DN
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PN
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): S20LC40UT; ERG2004PT; SF1606PT C0G; SF1606PTHC0G;
Introduction Date: January 09, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 400V 20A TO3P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-FFA20U40DNTU | FFA20U40DNTU-ND | 774506-FFA20U40DNTU | FFA20U40DNTU |
| Product Name | 400V 20A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - FFA20U40DNTU | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-3; TO-3P-3, SC-65-3 | TO-3 | |
| RoHS Compliant | RoHS | |||
| IO | 20 amps | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Arrangement | Common Catode |