STMicroelectronics, Inc. Single Diodes FERD20U50DJF-TR

Description
Diode FERD (Field Effect Rectifier Diode) 50V 20A Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
Diode FERD (Field Effect Rectifier Diode) 50V 20A Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-14984-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14984-2-ND
Single Diodes 497-14984-2-ND
Diode FERD (Field Effect Rectifier Diode) 50V 20A Surface Mount PowerFlat™ (5x6)

Diode FERD (Field Effect Rectifier Diode) 50V 20A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-14984-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14984-1-ND
Single Diodes 497-14984-1-ND
Diode FERD (Field Effect Rectifier Diode) 50V 20A Surface Mount PowerFlat™ (5x6)

Diode FERD (Field Effect Rectifier Diode) 50V 20A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-14984-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14984-6-ND
Single Diodes 497-14984-6-ND
Diode FERD (Field Effect Rectifier Diode) 50V 20A Surface Mount PowerFlat™ (5x6)

Diode FERD (Field Effect Rectifier Diode) 50V 20A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1894425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894425
Schottky Diodes & Rectifiers 1894425
STMicroelectronics FERD20U50DJF-TR Diode

STMicroelectronics FERD20U50DJF-TR Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1893963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893963
Schottky Diodes & Rectifiers 1893963
STMicroelectronics FERD20U50DJF-TR Diode

STMicroelectronics FERD20U50DJF-TR Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1894425P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894425P
Schottky Diodes & Rectifiers 1894425P
STMicroelectronics FERD20U50DJF-TR Diode

STMicroelectronics FERD20U50DJF-TR Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325742-FERD20U50DJF-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325742-FERD20U50DJF-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325742-FERD20U50DJF-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1325742-FERD20U50DJF -TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: FERD (Field Effect Rectifier Diode) Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 510 mV @ 20 A Current - Reverse Leakage @ Vr: 800 µA @ 50 V Operating Temperature - Junction: 150°C (Max) Supplier Device Package: PowerFlat™ (5x6) Case / Package: 8-PowerVDFN ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-14984-1,497-149 84-6,-497-14984-2,49 7-14984-1,497-14984- 2,-497-14984-6 Base Product Number: FERD20 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1325742-FERD20U50DJF-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 510 mV @ 20 A
Current - Reverse Leakage @ Vr: 800 µA @ 50 V
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: PowerFlat™ (5x6)
Case / Package: 8-PowerVDFN
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-14984-1,497-14984-6,-497-14984-2,497-14984-1,497-14984-2,-497-14984-6
Base Product Number: FERD20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Low-Power 50 V 20 A Diode and Rectifier
280-FERD20U50DJF-TR
Low-Power 50 V 20 A Diode and Rectifier 280-FERD20U50DJF-TR
50 V, 20 A Power FLAT Ultra-Low Vf Field-Effect Rectifier Diode (FERD) Product overview: FERD20U50DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 50 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, 50 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD20U50DJF-TR can be used for catalog matching and distributor lookup.

50 V, 20 A Power FLAT Ultra-Low Vf Field-Effect Rectifier Diode (FERD) Product overview: FERD20U50DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 50 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, 50 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD20U50DJF-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FERD20U50DJF-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FERD20U50DJF-TR
Single Diodes FERD20U50DJF-TR
DIODE FERD 50V 20A POWERFLAT

DIODE FERD 50V 20A POWERFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FERD20U50DJF-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FERD20U50DJF-TR
Discrete Semiconductor Products - Diodes - Rectifiers FERD20U50DJF-TR
DIODE FERD 50V 20A POWERFLAT

DIODE FERD 50V 20A POWERFLAT

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Field Effect Rectifier

Rectifiers Field Effect Rectifier

Buy Now Datasheet
Rectifier, Single, 50V, 20A, Powerflat; Repetitive Peak Reverse Voltage Stmicroelectronics - 55X2801 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 50V, 20A, Powerflat; Repetitive Peak Reverse Voltage Stmicroelectronics
55X2801
Rectifier, Single, 50V, 20A, Powerflat; Repetitive Peak Reverse Voltage Stmicroelectronics 55X2801
RECTIFIER, SINGLE, 50V, 20A, POWERFLAT; Repetitive Peak Reverse Voltage:50V; Average Forward Current:20A; Diode Configuration:Single ; Forward Voltage Max:510mV; Reverse Recovery Time:-; Forward Surge Current:390A; No. of Pins:8Pins RoHS Compliant: Yes

RECTIFIER, SINGLE, 50V, 20A, POWERFLAT; Repetitive Peak Reverse Voltage:50V; Average Forward Current:20A; Diode Configuration:Single; Forward Voltage Max:510mV; Reverse Recovery Time:-; Forward Surge Current:390A; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 497-14984-2-ND 1894425 1894425P 1325742-FERD20U50DJF-TR 280-FERD20U50DJF-TR FERD20U50DJF-TR FERD20U50DJF-TR FERD20U50DJF-TR 55X2801
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Single Low-Power 50 V 20 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier, Single, 50V, 20A, Powerflat; Repetitive Peak Reverse Voltage Stmicroelectronics
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Rectifier Configuration / Technology Fast Recovery Rectifier Fast Recovery Rectifier
Package Powerflat PowerFLAT Tape and Reel PowerFLAT-5x6-8
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Diode Type FERD (Field Effect Rectifier Diode)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCH10000 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
45 V, 10 A low VF Schottky barrier rectifier - PMEG045V100EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
2 suppliers
Schottky 6A 100V DPAK Diode and Rectifier - 286-12CWQ10FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
3 suppliers