Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038173-FDLL914
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2,500
High Conductance Fast Diode
High Conductance Fast Diode
RECTIFIER DIODE, 0.2A, 100V, DO- Product overview: FDLL914 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FDLL914 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 200MA SOD80
ON SEMICONDUCTOR - FDLL914 - SMALL SIGNAL DIODE 100V 200mA LL-34
| DigiKey | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | FDLL914DKR-ND | 8063469 | 1038173-FDLL914 | FDLL914 | 280-FDLL914 | FDLL914 | 598-FDLL914 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - FDLL914 | 0.2A 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | ON SEMICONDUCTOR - FDLL914 - SMALL SIGNAL DIODE 100V 200mA LL-34 | |
| Tj | -55 to 175 C (-67 to 347 F) | 175 C (347 F) | 175 C (347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | Sod-80 | Bulk | SOD-80 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| trr | 4 ns | 4 ns | 4 ns | ||||
| Diode Type | Standard | Standard |