Manufacturer: ON Semiconductor
Win Source Part Number: 1173998-FES16AT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 16A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-2
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: FES16A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 8A
Current - Reverse Leakage at Vr: 10μA at 50V
Capacitance at Vr, F: 170pF at 4V, 1MHz
Rectifier Diode Product overview: FES16AT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES16AT can be used for catalog matching and distributor lookup.
Diode Standard 50V 16A Through Hole TO-220-2
DIODE GEN PURP 50V 16A TO220-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1173998-FES16AT | 280-FES16AT | FES16AT-ND | FES16AT |
| Product Name | Diodes, Rectifiers - Single - FES16AT | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 0.9500 volts | 0.9500 volts | ||
| VR | 50 volts | |||
| IR | 0.0100 mA | |||
| trr | 35 ns |