Diode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount PowerFlat™ (5x6)
Diode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount PowerFlat™ (5x6)
Diode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount PowerFlat™ (5x6)
RECTIFIER, SINGLE, 60V, 20A, POWERFLAT-8; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):20A; Diode Configuration:Single
DIODE FERD 60V 20A POWERFLAT
DIODE FERD 60V 20A POWERFLAT
Rectifiers Field Effect Rectifier
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 497-17759-1-ND | 52AC4242 | FERD20U60DJFD-TR | FERD20U60DJFD-TR | FERD20U60DJFD-TR |
| Product Name | Single Diodes | Rectifier, Single, 60V, 20A, Powerflat-8; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | 150 C (302 F) | ||||
| RoHS Compliant | RoHS | ||||
| VF | 0.5100 volts | 0.5100 volts | 0.5100 volts | ||
| IF | 20000 mA |