Rectifier Diode, 1 Phase, 1 Element, 0.2A, 50V V(RRM), Silicon, DO-204AH
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 50V V(RRM), Silicon, DO-204AH
DIODE GEN PURP 125V 200MA DO35 Product overview: FDH333 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FDH333 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015998-FDH333
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 125V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 300mA
Current - Reverse Leakage @ Vr: 3nA @ 125V
Capacitance @ Vr, F: 6pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 5k pcs
Diode Standard 125V 200mA Through Hole DO-35
DIODE GEN PURP 125V 200MA DO35
LOW LEAKAGE DIODE 150V 200mA DO-35; Diode Configuration:Single
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | FDH333 | 280-FDH333 | 015998-FDH333 | FDH333-ND | FDH333 | 58K8837 |
| Product Name | 125V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - FDH333 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Low Leakage Diode 150V 200Ma Do-35; Diode Configuration Onsemi | |
| Package | AXIAL1-B/S | Bulk | DO-35 | |||
| Life Cycle Stage | Active | Active | ||||
| RoHS Compliant | RoHS | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||
| Diode Type | Standard |