Vishay Precision Group Single Diodes FESF8DT-E3/45

Description
Diode Standard 200V 8A Through Hole ITO-220AC
Request a Quote Datasheet
Description
Diode Standard 200V 8A Through Hole ITO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FESF8DT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FESF8DT-E3/45-ND
Single Diodes FESF8DT-E3/45-ND
Diode Standard 200V 8A Through Hole ITO-220AC

Diode Standard 200V 8A Through Hole ITO-220AC

Buy Now Datasheet
8 A 200 V Diode and Rectifier - 280-FESF8DT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 200 V Diode and Rectifier
280-FESF8DT-E3/45
8 A 200 V Diode and Rectifier 280-FESF8DT-E3/45
DIODE 8 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN, Rectifier Diode Product overview: FESF8DT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF8DT-E3/45 can be used for catalog matching and distributor lookup.

DIODE 8 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN, Rectifier Diode Product overview: FESF8DT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF8DT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FESF8DT-E3/45 - 016245-FESF8DT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FESF8DT-E3/45
016245-FESF8DT-E3/45
Diodes, Rectifiers - Single - FESF8DT-E3/45 016245-FESF8DT-E3/45
Manufacturer: Vishay Win Source Part Number: 016245-FESF8DT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 016245-FESF8DT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FESF8DT-E3/45
Rectifiers FESF8DT-E3/45
Rectifiers 200 Volt 8.0A 35ns Single

Rectifiers 200 Volt 8.0A 35ns Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FESF8DT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FESF8DT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FESF8DT-E3/45
DIODE GEN PURP 200V 8A ITO220AC

DIODE GEN PURP 200V 8A ITO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number FESF8DT-E3/45-ND 280-FESF8DT-E3/45 016245-FESF8DT-E3/45 FESF8DT-E3/45 FESF8DT-E3/45
Product Name Single Diodes 8 A 200 V Diode and Rectifier Diodes, Rectifiers - Single - FESF8DT-E3/45 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Rail/Tube ITO-220AC
RoHS Compliant RoHS
IO 8 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data