Rectifiers 6A 600V Ultra Fast Product overview: FES6J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FES6J can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368272-FES6J
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277-3
Base Product Number: FES6
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 6 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 2 µA @ 600 V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Ultrafast Rectifier
Diode Standard 600V 6A Surface Mount TO-277-3
Diode Standard 600V 6A Surface Mount TO-277-3
Diode Standard 600V 6A Surface Mount TO-277-3
RECTIFIER, SINGLE, 6A, 600V, TO-277; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):6A; Diode Configuration:Single
DIODE GEN PURP 600V 6A TO277-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2085-FES6J | 1368272-FES6J | FES6J | FES6JDKR-ND | 99AC9179 | FES6J | FES6J |
| Product Name | 6A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Rectifier, Single, 6A, 600V, To-277; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Package | Reel | TO-277-3 | TO-277-3 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 2.2 volts | 2.2 volts | 2.2 volts | ||||
| VR | 600 volts | ||||||
| IR | 0.0020 mA |