Diode Standard 150V 200mA Through Hole DO-35
High Voltage General Purpose Diode
High Voltage General Purpose Diode
Win Source Part Number: 1059001-FDH400
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 300 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 150 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Alternative Parts (Cross-Reference): FDH400TR; BAV20-TR; BAV21-TAP; BAV19-TR; BAV21; BAV21TRFDH400.; FDH400..;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-FDH400,ONSONSFD
DIODE GEN PURP 150V 200MA DO35 Product overview: FDH400 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FDH400 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 150V 200MA DO35
DIODE, SMALL SIGNAL, 0.2A, DO-204AH; Diode Configuration:Single
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | FDH400-ND | FDH400 | 1059001-FDH400 | 280-FDH400 | FDH400 | 58K1459 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 150V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 0.2A, Do-204Ah; Diode Configuration Onsemi | |
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | Axial Lead | Bulk | ||||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |