Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, DO-213AC
Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
SMALL SIGNAL SW DIODE, 100V, 0.2A/SOD-80; Diode Configuration:Single
DIODE GEN PURP 100V 200MA SOD80
300mA 1V@100mA 100V SOD-80 Diodes - General Purpose ROHS
DIODE GEN PURP 100V 200MA SOD80
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | FDLL4448-D87Z | FDLL4448-D87ZTR-ND | 48AC0977 | FDLL4448-D87Z | FDLL4448-D87Z | FDLL4448-D87Z |
| Product Name | Single Diodes | Small Signal Sw Diode, 100V, 0.2A/sod-80; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Diodes - General Purpose | Single Diodes | |
| Package | SOD-80; SOD-80-B/S | SOD-80 | SOD-80 | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | ||
| Life Cycle Stage | Active | Active | ||||
| Tj | -55 to 175 C (-67 to 347 F) | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.7200 volts | 1 volts | 1 volts | 1 volts |