Vishay Intertechnology, Inc. Single Diodes FESF16AT-E3/45

Description
Diode Standard 50V 16A Through Hole ITO-220AC
Request a Quote Datasheet
Description
Diode Standard 50V 16A Through Hole ITO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FESF16AT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FESF16AT-E3/45-ND
Single Diodes FESF16AT-E3/45-ND
Diode Standard 50V 16A Through Hole ITO-220AC

Diode Standard 50V 16A Through Hole ITO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - FESF16AT-E3/45 - 1038535-FESF16AT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FESF16AT-E3/45
1038535-FESF16AT-E3/45
Diodes, Rectifiers - Single - FESF16AT-E3/45 1038535-FESF16AT-E3/45
Manufacturer: Vishay Win Source Part Number: 1038535-FESF16AT-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1038535-FESF16AT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
50V 16A Diode and Rectifier - 280-FESF16AT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 16A Diode and Rectifier
280-FESF16AT-E3/45
50V 16A Diode and Rectifier 280-FESF16AT-E3/45
DIODE GEN PURP 50V 16A ITO220AC Product overview: FESF16AT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16AT-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 16A ITO220AC Product overview: FESF16AT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16AT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FESF16AT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FESF16AT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FESF16AT-E3/45
DIODE GEN PURP 50V 16A ITO220AC

DIODE GEN PURP 50V 16A ITO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FESF16AT-E3/45
Rectifiers FESF16AT-E3/45
Rectifiers 50 Volt 16 Amp 35ns Single

Rectifiers 50 Volt 16 Amp 35ns Single

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number FESF16AT-E3/45-ND 1038535-FESF16AT-E3/45 280-FESF16AT-E3/45 FESF16AT-E3/45 FESF16AT-E3/45
Product Name Single Diodes Diodes, Rectifiers - Single - FESF16AT-E3/45 50V 16A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 0.9750 volts 0.9750 volts
VR 50 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data