Manufacturer: Vishay
Win Source Part Number: 871726-FESB8JTHE3_A/
Features: Diode Standard 600 V 8A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: FESB8
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FESB8JTHE3/81, FESB8JTHE3/81-ND, 112-FESB8JTHE3_A/ITR
DIODE GEN PURP 600V 8A TO263AB Product overview: FESB8JTHE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB8JTHE3_A/I can be used for catalog matching and distributor lookup.
Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 871726-FESB8JTHE3_A/I | 280-FESB8JTHE3_A/I | 112-FESB8JTHE3_A/ITR-ND |
| Product Name | Diodes, Rectifiers - Single - FESB8JTHE3_A/I | 600V 8A Diode and Rectifier | Single Diodes |
| Diode Type | Diode Standard 600 V 8A Surface Mount TO-263AB (D²PAK) |