Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067159-FFH60UP60S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 60A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 450
Rectifier Diode, 1 Phase, 1 Element, 60A, 600V V(RRM), Silicon, TO-247
600V 60A Ultrafast Rectifier Diode, TO-247 Product overview: FFH60UP60S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFH60UP60S can be used for catalog matching and distributor lookup.
Diode Standard 600V 60A Through Hole TO-247-2
DIODE GEN PURP 600V 60A TO247-2
DIODE GEN PURP 600V 60A TO247-2
Rectifiers 600V, 60A, Ultrafast
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 067159-FFH60UP60S | FFH60UP60S | 280-FFH60UP60S | FFH60UP60S-ND | FFH60UP60S | FFH60UP60S | FFH60UP60S |
| Product Name | Diodes, Rectifiers - Single - FFH60UP60S | 600V 60A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Diode Type | Standard | ||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | ||||
| VR | 600 volts | 600 volts | |||||
| IR | 0.1000 mA | 0.1000 mA | |||||
| trr | 80 ns |