DIODE GEN PURP 125V 200MA LL34 Product overview: FDLL300 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FDLL300 can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 50V V(RRM), Silicon, DO-213AC
Diode Standard 125V 200mA Surface Mount SOD-80
DIODE GEN PURP 125V 200MA SOD80
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-FDLL300 | FDLL300 | FDLL300TR-ND | FDLL300 |
| Product Name | 125V 200MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | DO-213AC | SOD-80 | |
| RoHS Compliant | RoHS | RoHS | ||
| IO | 0.2000 amps |