Diode Array 1 Pair Common Cathode Standard 600V 16A Through Hole TO-220-3
DIODE ARRAY GP 600V 16A TO220-3
DIODE ARRAY GP 600V 16A TO220AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | FEP16JTFS-ND | FEP16JT | FEP16JT |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; TO-220-3 | TO-220 | TO-220; TO-220-3 |
| Life Cycle Stage | Removed |